Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
60
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
667
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
325
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 5 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 5 |
Lead Diameter (mm) | 0.6 |
Width (mm) | 7 |
Thickness [SMD: Length] (mm) | 5.4 |
Height (mm) | 10 |
Varistor Voltage (V) | 390 |
Varistor Voltage (Range) (V) | 351 to 429 |
Maximum Allowable Voltage ACrms (V) | 250 |
Maximum Allowable Voltage DC (V) | 320 |
Clamping Voltage (Max.) (V) | 675 |
Power Rating (W) | 0.1 |
Maximum Energy (2ms) (J) | 12 |
Maximum Peak Current (8/20 µs) (A) | 800 |
Capacitance (Max) (pF) | 80 |
Packaging | Bulk |
Weight (Typ.) (g) | 0.6 |
Var 250VAC/320VDC 800A 390V Radial Bulk | Future Electronics |
250 VAC 17.0J | TTI Europe |
Varistor ZNR Ø7mm 250V 390V 800A | Schukat Electronic |
Varistor 5mm Disc 390V | RS |
Panasonic Varistor 250VAC, 320VDC | Distrelec |
Varistor, 390V, 800A, 675V, 5Mm Disc | Newark Electronics |
ZNR Series Metal Oxide Varistor 80pF 5A, Clamping 675V, Varistor 390V | Panasonic Electronic Components ERZV05D391 | RS Americas |
VARISTOR, 5MM DISC, 390V | Farnell |
Where can I find additional details, specifications and documents for a ERZ-V05D391?
Additional datasheets, footprints and schematics for ERZ-V05D391 are listed on our Part Details page. You can also find images and similar parts to ERZ-V05D391 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-V05D391 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-V05D391 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-V05D391 fall under?
The ERZ-V05D391 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZ-V05D391 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-V05D391 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-V05D391 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-V05D391 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Chip One Stop, Schukat Electronic and RS have stock available or on a lead time for ERZ-V05D391.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-V05D391 often in real-time on the comparison pages.
What if I can't find stock of ERZ-V05D391?
You can fill out our help required form which you can use to request a quote for ERZ-V05D391 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.