Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
5,565
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
1,204
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
850
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 25V |
---|---|
Voltage Rating V DC | 31V |
Product Range | - |
Clamping Voltage Vc Max | 86V |
Varistor Case Style | Disc 5mm |
Varistor Type | High Surge Current |
Peak Surge Current @ 8/20µs | 250A |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 1.2J |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Clamping Voltage | 86V |
Operating Temperature Range | -40°C to +85°C |
Suppressor Type | Absorber |
Surge Current | 250A |
Varistor Voltage | 39V |
Varistor 5mm Disc 39V | RS |
Var 25VAC/31VDC 250A 39V Radial Bulk | Avnet America |
Varistor ZNR Ø7mm 25V 39V 250A | Schukat Electronic |
Voltage Rating Vac:25Vrms | Newark Electronics |
ZNR Series 25 VAC 31 VDC 1 A 700 pF Type D Through Hole Varistor | Future Electronics |
Metal Oxide Varistor 700pF 1A, Clamping 86V, Varistor 39V | Panasonic Electronic Components ERZV05D390 | RS Americas |
VARISTOR, 5MM DISC, 39V | Farnell |
Where can I find additional details, specifications and documents for a ERZV05D390?
Additional datasheets, footprints and schematics for ERZV05D390 are listed on our Part Details page. You can also find images and similar parts to ERZV05D390 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV05D390 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV05D390 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV05D390 fall under?
The ERZV05D390 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZV05D390 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV05D390 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV05D390 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV05D390 have stock available?
Authorised distributors including RS, Avnet America, Schukat Electronic, Newark Electronics and Future Electronics have stock available or on a lead time for ERZV05D390.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV05D390 often in real-time on the comparison pages.
What if I can't find stock of ERZV05D390?
You can fill out our help required form which you can use to request a quote for ERZV05D390 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.