Status: | Unknown |
---|---|
Series: | V Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
1,225
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 210V |
---|---|
Voltage Rating V DC | 270V |
Product Range | V Series |
Clamping Voltage Vc Max | 570V |
Varistor Case Style | Disc 5mm |
Varistor Type | Zinc Oxide Non-Linear Resistor (ZNR) |
Peak Surge Current @ 8/20µs | 800A |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 13J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Clamping Voltage | 570V |
Operating Temperature Range | -40°C to +85°C |
Suppressor Type | Absorber |
Surge Current | 800A |
Varistor Voltage | 330V |
Varistor ZNR Ø7mm 210V 330V 800A | Schukat Electronic |
ERZV 5mm DC=270V CL=570V 13J | Rutronik |
Varistor, 330V, 800A, 570V, 5Mm Disc | Newark Electronics |
VARISTOR 330V 600A DISC 5MM | Future Electronics |
Var 210VAC/270VDC 800A 330V Radial Bulk | Avnet America |
ZNR Series Metal Oxide Varistor 80pF 5A, Clamping 570V, Varistor 330V | Panasonic Electronic Components ERZV05D331 | RS Americas |
VARISTOR, 5MM DISC, 330V | element14 |
Where can I find additional details, specifications and documents for a ERZV05D331?
Additional datasheets, footprints and schematics for ERZV05D331 are listed on our Part Details page. You can also find images and similar parts to ERZV05D331 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV05D331 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV05D331 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV05D331 fall under?
The ERZV05D331 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZV05D331 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV05D331 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV05D331 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV05D331 have stock available?
Authorised distributors including Schukat Electronic, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ERZV05D331.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV05D331 often in real-time on the comparison pages.
What if I can't find stock of ERZV05D331?
You can fill out our help required form which you can use to request a quote for ERZV05D331 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.