Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
7,834
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
4,500
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 5 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 5 |
Lead Diameter (mm) | 0.6 |
Width (mm) | 7 |
Thickness [SMD: Length] (mm) | 4.5 |
Height (mm) | 10 |
Varistor Voltage (V) | 33 |
Varistor Voltage (Range) (V) | 30 to 36 |
Maximum Allowable Voltage ACrms (V) | 20 |
Maximum Allowable Voltage DC (V) | 26 |
Clamping Voltage (Max.) (V) | 73 |
Power Rating (W) | 0.01 |
Maximum Energy (2ms) (J) | 0.8 |
Maximum Peak Current (8/20 µs) (A) | 250 |
Capacitance (Max) (pF) | 1400 |
Packaging | Bulk |
Weight (Typ.) (g) | 0.4 |
Varistor 5mm Disc 33V | RS |
Varistor ZNR Ø7mm 20V 33V 250A | Schukat Electronic |
V Series ╪5 mm 20 VAC/26VDC 33 V Straight Radial Transient Surge Absorber | Future Electronics |
Var 20VAC/26VDC 250A 33V Radial Bulk | Avnet America |
Varistor, 33V, 250A, 73V, 5Mm Disc | Newark Electronics |
ZNR Series Surge Absorber 1.4nF 1A, Clamping 73V, Varistor 33V | Panasonic Electronic Components ERZV05D330 | RS Americas |
VARISTOR, 5MM DISC, 33V | Farnell |
Where can I find additional details, specifications and documents for a ERZ-V05D330?
Additional datasheets, footprints and schematics for ERZ-V05D330 are listed on our Part Details page. You can also find images and similar parts to ERZ-V05D330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-V05D330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-V05D330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-V05D330 fall under?
The ERZ-V05D330 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZ-V05D330 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-V05D330 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-V05D330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-V05D330 have stock available?
Authorised distributors including RS, Schukat Electronic, Future Electronics, Avnet America and Newark Electronics have stock available or on a lead time for ERZ-V05D330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-V05D330 often in real-time on the comparison pages.
What if I can't find stock of ERZ-V05D330?
You can fill out our help required form which you can use to request a quote for ERZ-V05D330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.