Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Series V |
---|---|
Element Size | 5 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 5 |
Lead Diameter (mm) | 0.6 |
Width (mm) | 7 |
Thickness [SMD: Length] (mm) | 4.6 |
Height (mm) | 10 |
Varistor Voltage (V) | 240 |
Varistor Voltage (Range) (V) | 216 to 264 |
Maximum Allowable Voltage ACrms (V) | 150 |
Maximum Allowable Voltage DC (V) | 200 |
Clamping Voltage (Max.) (V) | 415 |
Power Rating (W) | 0.1 |
Maximum Energy (2ms) (J) | 7.5 |
Maximum Peak Current (8/20 µs) (A) | 800 |
Capacitance (Max) (pF) | 100 |
Packaging | Bulk |
Weight (Typ.) (g) | 0.4 |
Varistor, 240V, 800A, 415V, 5Mm Disc | Newark Electronics |
V Series ╪5 mm 200 V 800 A 100 pF Straight Radial Transient Surge Absorber | Future Electronics |
Var 150VAC/200VDC 800A 240V Radial Bulk | Avnet America |
ZNR Series Surge Absorber 100pF 5A, Clamping 415V, Varistor 240V | Panasonic Electronic Components ERZV05D241 | RS Americas |
VARISTOR, 5MM DISC, 240V | Farnell |
Where can I find additional details, specifications and documents for a ERZV05D241?
Additional datasheets, footprints and schematics for ERZV05D241 are listed on our Part Details page. You can also find images and similar parts to ERZV05D241 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV05D241 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV05D241 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV05D241 fall under?
The ERZV05D241 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZV05D241 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV05D241 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV05D241 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV05D241 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for ERZV05D241.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV05D241 often in real-time on the comparison pages.
What if I can't find stock of ERZV05D241?
You can fill out our help required form which you can use to request a quote for ERZV05D241 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.