Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
120
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
945
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now |
Series | Series V |
---|---|
Element Size | 5 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 5 |
Lead Diameter (mm) | 0.6 |
Width (mm) | 7 |
Thickness [SMD: Length] (mm) | 4.5 |
Height (mm) | 10 |
Varistor Voltage (V) | 220 |
Varistor Voltage (Range) (V) | 198 to 242 |
Maximum Allowable Voltage ACrms (V) | 140 |
Maximum Allowable Voltage DC (V) | 180 |
Clamping Voltage (Max.) (V) | 380 |
Power Rating (W) | 0.1 |
Maximum Energy (2ms) (J) | 6.5 |
Maximum Peak Current (8/20 µs) (A) | 800 |
Capacitance (Max) (pF) | 110 |
Packaging | Bulk |
Weight (Typ.) (g) | 0.4 |
Varistor: ceramics | Transfer Multisort Elektronik |
Varistor 5mm Disc 220V | RS |
ERZV 5mm DC=180V CL=380V 9J | Rutronik |
Varistor, 220V, 800A, 380V, 5Mm Disc | Newark Electronics |
Var 140VAC/180VDC 800A 220V Radial Bulk | Future Electronics |
Metal Oxide Varistor 110pF 5A, Clamping 380V, Varistor 220V | Panasonic Electronic Components ERZV05D221 | RS Americas |
VARISTOR, 5MM DISC, 220V | Farnell |
Where can I find additional details, specifications and documents for a ERZ-V05D221?
Additional datasheets, footprints and schematics for ERZ-V05D221 are listed on our Part Details page. You can also find images and similar parts to ERZ-V05D221 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-V05D221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-V05D221 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-V05D221 fall under?
The ERZ-V05D221 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: V.
Can I view similar or alternative parts?
You can view similar parts to ERZ-V05D221 when available in the Varistor Type: D Series: V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-V05D221 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-V05D221 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-V05D221 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for ERZ-V05D221.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-V05D221 often in real-time on the comparison pages.
What if I can't find stock of ERZ-V05D221?
You can fill out our help required form which you can use to request a quote for ERZ-V05D221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.