Status: | Unknown |
---|---|
Series: | ZNR V Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
778
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
475
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 14V |
---|---|
Voltage Rating V DC | 18V |
Product Range | ZNR V Series |
Clamping Voltage Vc Max | 48V |
Varistor Case Style | Disc 5mm |
Varistor Type | Zinc Oxide Non-Linear Resistor (ZNR) |
Peak Surge Current @ 8/20µs | 250A |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 700mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Clamping Voltage | 48V |
Operating Temperature Range | -40°C to +85°C |
Suppressor Type | Absorber |
Surge Current | 250A |
Varistor Voltage | 22V |
Metal-Oxide Varistor,14Vrms ERZV05D220 | RS |
Varistor ZNR Ø7mm 14V 22V 250A | Schukat Electronic |
Varistor, 5Mm Disc, 22V | Newark Electronics |
ERZ-V Series 14 VAC/18 VDC 250 A 22 V Straight Radial Transient/Surge Absorber | Future Electronics |
Var 14VAC/18VDC 250A 22V Radial Bulk | Avnet America |
ZNR Series Metal Oxide Varistor 1.5nF 1A, Clamping 48V, Varistor 22V | Panasonic Electronic Components ERZV05D220 | RS Americas |
VARISTOR, 5MM DISC, 22V | element14 |
Where can I find additional details, specifications and documents for a ERZV05D220?
Additional datasheets, footprints and schematics for ERZV05D220 are listed on our Part Details page. You can also find images and similar parts to ERZV05D220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV05D220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV05D220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV05D220 fall under?
The ERZV05D220 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZV05D220 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV05D220 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV05D220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV05D220 have stock available?
Authorised distributors including RS, Schukat Electronic, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for ERZV05D220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV05D220 often in real-time on the comparison pages.
What if I can't find stock of ERZV05D220?
You can fill out our help required form which you can use to request a quote for ERZV05D220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.