Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Rating VAC | 75V |
---|---|
Voltage Rating V DC | 100V |
Product Range | - |
Clamping Voltage Vc Max | 210V |
Varistor Case Style | Disc 5mm |
Varistor Type | High Surge Current |
Peak Surge Current @ 8/20µs | 800A |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 5J |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Clamping Voltage | 210V |
Operating Temperature Range | -40°C to +85°C |
Suppressor Type | Absorber |
Surge Current | 800A |
Varistor Voltage | 120V |
Varistor, 120V, 800A, 210V, 5Mm Disc | Newark Electronics |
Var 75VAC/100VDC 800A 120V Radial Bulk | Future Electronics |
Var 75VAC 100VDC 800A 120V Thru-Hole Bulk | Avnet America |
ZNR Series Metal Oxide Varistor 350pF 5A, Clamping 210V, Varistor 120V | Panasonic Electronic Components ERZV05D121 | RS Americas |
VARISTOR, 5MM DISC, 120V | Farnell |
Where can I find additional details, specifications and documents for a ERZV05D121?
Additional datasheets, footprints and schematics for ERZV05D121 are listed on our Part Details page. You can also find images and similar parts to ERZV05D121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZV05D121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZV05D121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZV05D121 fall under?
The ERZV05D121 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZV05D121 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZV05D121 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZV05D121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZV05D121 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for ERZV05D121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZV05D121 often in real-time on the comparison pages.
What if I can't find stock of ERZV05D121?
You can fill out our help required form which you can use to request a quote for ERZV05D121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.