Status: | Unknown |
---|---|
Series: | ZNR HF Series |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.29
|
94
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
936
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
91
in stock
|
Buy Now | |
element14
from US$1.53
|
91
in stock
|
Buy Now | |
Farnell
from US$1.46
|
91
in stock
|
Buy Now | |
Rutronik
from US$0.81
|
-
|
Buy Now | |
Future Electronics
from US$1.50
|
-
|
Buy Now | |
Avnet America
from US$1.45
|
-
|
Buy Now | |
RS Americas
from US$1.38
|
-
|
Buy Now | |
TTI Europe
from US$0.63
|
-
|
Buy Now |
Voltage Rating VAC | - |
---|---|
Voltage Rating V DC | 27V |
Product Range | ZNR HF Series |
Clamping Voltage Vc Max | 43V |
Varistor Case Style | SMD |
Varistor Type | Zinc Oxide Non-Linear Resistor (ZNR) |
Peak Surge Current @ 8/20µs | 5A |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Varistor: zinc-oxide | Transfer Multisort Elektronik |
Surge Absober SMD 27V, ZNR Series | RS |
Varistor, Mov, 43V, Smd | Newark Electronics |
VARISTOR, MOV, 43V, SMD | element14 |
ZNR HF DC=16V CL=43V | Rutronik |
automotive | Future Electronics |
Var 16VDC 27V SMD Embossed T/R | Avnet America |
HF Series Surge Absorber 5A, Clamping 43V, Varistor 27V SMD Case | Panasonic Electronic Components ERZHF2M270 | RS Americas |
VAC 4J | TTI Europe |
Where can I find additional details, specifications and documents for a ERZHF2M270?
Additional datasheets, footprints and schematics for ERZHF2M270 are listed on our Part Details page. You can also find images and similar parts to ERZHF2M270 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZHF2M270 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZHF2M270 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZHF2M270 fall under?
The ERZHF2M270 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZHF2M270 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZHF2M270 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZHF2M270 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZHF2M270 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ERZHF2M270.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZHF2M270 often in real-time on the comparison pages.
What if I can't find stock of ERZHF2M270?
You can fill out our help required form which you can use to request a quote for ERZHF2M270 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.