Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
1,210
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
element14
from US$0.55
|
-
|
Buy Now | |
Schukat Electronic
from US$0.47
|
-
|
Buy Now | |
Farnell
from US$0.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
ERZE Varistor Voltage 1mA 910V Max ACrms | RS |
Varistor Disc 14Mm 910V Rohs Compliant: Yes |Panasonic ERZ-E14A911S1 | Newark Electronics |
Varistor Zinc Oxide 400pF 100A 910V Through Hole Bulk | Future Electronics |
Varistor,910V, Radial Leaded Disc, Transient/Surge Absorber, Type D, Long Lead | Panasonic Electronic Components ERZ-E14A911S1 | RS Americas |
M-Varistor ZNR Ø17,5mm 550V 910V 7500A | Schukat Electronic |
Where can I find additional details, specifications and documents for a ERZ-E14A911S1?
Additional datasheets, footprints and schematics for ERZ-E14A911S1 are listed on our Part Details page. You can also find images and similar parts to ERZ-E14A911S1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-E14A911S1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-E14A911S1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-E14A911S1 fall under?
The ERZ-E14A911S1 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZ-E14A911S1 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-E14A911S1 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-E14A911S1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ERZ-E14A911S1 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for ERZ-E14A911S1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-E14A911S1 often in real-time on the comparison pages.
What if I can't find stock of ERZ-E14A911S1?
You can fill out our help required form which you can use to request a quote for ERZ-E14A911S1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.