Status: | Unknown |
---|---|
Series: | ZNR E14 Series |
RoHS: | Unknown |
Prices starting from US$0.63
Voltage Rating VAC | 550V |
---|---|
Voltage Rating V DC | 745V |
Product Range | ZNR E14 Series |
Clamping Voltage Vc Max | 1.5kV |
Varistor Case Style | Disc 17.5mm |
Varistor Type | Zinc Oxide Non-Linear Resistor (ZNR) |
Peak Surge Current @ 8/20µs | 7.5kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 510J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Varistor, Large Surge, Transient, 910V | Newark Electronics |
VARISTOR, LARGE SURGE, TRANSIENT, 910V | element14 |
Var MOV 550VAC/745VDC 7500A 910V Radial Bulk | Avnet America |
Varistor | RS Americas |
M-Varistor ZNR Ø17,5mm 550V 910V 7500A | Schukat Electronic |
Where can I find additional details, specifications and documents for a ERZE14A911?
Additional datasheets, footprints and schematics for ERZE14A911 are listed on our Part Details page. You can also find images and similar parts to ERZE14A911 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE14A911 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE14A911 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE14A911 fall under?
The ERZE14A911 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZE14A911 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE14A911 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE14A911 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE14A911 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for ERZE14A911.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE14A911 often in real-time on the comparison pages.
What if I can't find stock of ERZE14A911?
You can fill out our help required form which you can use to request a quote for ERZE14A911 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.