Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Series E |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 10 |
Lead Diameter (mm) | 1 |
Width (mm) | 17.5 |
Thickness [SMD: Length] (mm) | 8.5 |
Height (mm) | 20.5 |
Varistor Voltage (V) | 820 |
Varistor Voltage (Range) (V) | 738 to 902 |
Maximum Allowable Voltage ACrms (V) | 510 |
Maximum Allowable Voltage DC (V) | 670 |
Clamping Voltage (Max.) (V) | 1355 |
Power Rating (W) | 1 |
Maximum Energy (2ms) (J) | 325 |
Maximum Peak Current (8/20 µs) (A) | 7500 |
Capacitance (Max) (pF) | 500 |
Packaging | Bulk |
Weight (Typ.) (g) | 5.9 |
Varistor, Znr, 1.355Kv, Disc 17.5Mm | Newark Electronics |
Varistor Zinc Oxide 500pF 100A 820V Through Hole Bulk | Avnet America |
Varistor,820V, Radial Leaded Disc, Transient/Surge Absorber, Type D, Lead Cut Type | Panasonic Electronic Components ERZ-E14A821SC | RS Americas |
M-Varistor ZNR Ø17,5mm 510V 820V 7500A | Schukat Electronic |
VARISTOR, ZNR, 1.355KV, DISC 17.5MM | Farnell |
Where can I find additional details, specifications and documents for a ERZ-E14A821SC?
Additional datasheets, footprints and schematics for ERZ-E14A821SC are listed on our Part Details page. You can also find images and similar parts to ERZ-E14A821SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-E14A821SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-E14A821SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-E14A821SC fall under?
The ERZ-E14A821SC is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E-S1.
Can I view similar or alternative parts?
You can view similar parts to ERZ-E14A821SC when available in the Varistor Type: D Series: E-S1 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-E14A821SC you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-E14A821SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-E14A821SC have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Schukat Electronic have stock available or on a lead time for ERZ-E14A821SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-E14A821SC often in real-time on the comparison pages.
What if I can't find stock of ERZ-E14A821SC?
You can fill out our help required form which you can use to request a quote for ERZ-E14A821SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.