Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
125
in stock
|
Buy Now | |
Schukat Electronic
from US$0.51
|
1,400
in stock
|
Buy Now | |
element14
from US$0.63
|
1,391
in stock
|
Buy Now | |
Farnell
from US$0.60
|
1,391
in stock
|
Buy Now | |
Distrelec
from US$0.68
|
401
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
42
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now |
Series | Series E |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 10 |
Lead Diameter (mm) | 1 |
Width (mm) | 17.5 |
Thickness [SMD: Length] (mm) | 8.5 |
Height (mm) | 20.5 |
Varistor Voltage (V) | 820 |
Varistor Voltage (Range) (V) | 738 to 902 |
Maximum Allowable Voltage ACrms (V) | 510 |
Maximum Allowable Voltage DC (V) | 670 |
Clamping Voltage (Max.) (V) | 1355 |
Power Rating (W) | 1 |
Maximum Energy (2ms) (J) | 325 |
Maximum Peak Current (8/20 µs) (A) | 7500 |
Capacitance (Max) (pF) | 500 |
Packaging | Bulk |
Weight (Typ.) (g) | 5.9 |
M-Varistor ZNR Ø17,5mm 510V 820V 7500A | Schukat Electronic |
VARISTOR, LARGE SURGE, TRANSIENT, 820V | element14 |
Panasonic Varistor 510VAC, 670VDC | Distrelec |
Varistor 17.5mm Disc 820V Pitch:10.0mm | RS |
Transient/Surge Absorber, 1.355Kv, Disc | Newark Electronics |
Var MOV 510VAC/670VDC 7500A 820V Radial Bulk | Avnet America |
Varistor | RS Americas |
Where can I find additional details, specifications and documents for a ERZE14A821?
Additional datasheets, footprints and schematics for ERZE14A821 are listed on our Part Details page. You can also find images and similar parts to ERZE14A821 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE14A821 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE14A821 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE14A821 fall under?
The ERZE14A821 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZE14A821 when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE14A821 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE14A821 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE14A821 have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, Distrelec and RS have stock available or on a lead time for ERZE14A821.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE14A821 often in real-time on the comparison pages.
What if I can't find stock of ERZE14A821?
You can fill out our help required form which you can use to request a quote for ERZE14A821 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.