Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
670
in stock
|
Buy Now | |
Schukat Electronic
from US$0.45
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
205
in stock
|
Buy Now | |
element14
from US$0.50
|
205
in stock
|
Buy Now | |
Farnell
from US$0.48
|
205
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now |
Series | Series E |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 10 |
Lead Diameter (mm) | 1 |
Width (mm) | 17.5 |
Thickness [SMD: Length] (mm) | 8.2 |
Height (mm) | 20.5 |
Varistor Voltage (V) | 750 |
Varistor Voltage (Range) (V) | 675 to 825 |
Maximum Allowable Voltage ACrms (V) | 460 |
Maximum Allowable Voltage DC (V) | 615 |
Clamping Voltage (Max.) (V) | 1240 |
Power Rating (W) | 1 |
Maximum Energy (2ms) (J) | 300 |
Maximum Peak Current (8/20 µs) (A) | 7500 |
Capacitance (Max) (pF) | 530 |
Packaging | Bulk |
Weight (Typ.) (g) | 5.4 |
M-Varistor ZNR Ø17,5mm 460V 750V 7500A | Schukat Electronic |
ERZE Varistor Voltage 1mA 750V Max ACrms | RS |
Varistor, Znr, 1.24Kv, Disc 17.5Mm | Newark Electronics |
VARISTOR, ZNR, 1.24KV, DISC 17.5MM | element14 |
E14-S1 Series Straight Leads 750 V 14 MM Long Lead Type Through Hole Varistor | Future Electronics |
Varistor Zinc Oxide 530pF 100A 750V Through Hole Bulk | Avnet America |
Varistor,750V, Radial Leaded Disc, Transient/Surge Absorber, Type D, Long Lead | Panasonic Electronic Components ERZ-E14A751S1 | RS Americas |
Where can I find additional details, specifications and documents for a ERZ-E14A751S1?
Additional datasheets, footprints and schematics for ERZ-E14A751S1 are listed on our Part Details page. You can also find images and similar parts to ERZ-E14A751S1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-E14A751S1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-E14A751S1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-E14A751S1 fall under?
The ERZ-E14A751S1 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E-S1.
Can I view similar or alternative parts?
You can view similar parts to ERZ-E14A751S1 when available in the Varistor Type: D Series: E-S1 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-E14A751S1 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-E14A751S1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-E14A751S1 have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ERZ-E14A751S1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-E14A751S1 often in real-time on the comparison pages.
What if I can't find stock of ERZ-E14A751S1?
You can fill out our help required form which you can use to request a quote for ERZ-E14A751S1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.