Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Series | Series E |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 10 |
Lead Diameter (mm) | 1 |
Width (mm) | 17.5 |
Thickness [SMD: Length] (mm) | 8.2 |
Height (mm) | 20.5 |
Varistor Voltage (V) | 750 |
Varistor Voltage (Range) (V) | 675 to 825 |
Maximum Allowable Voltage ACrms (V) | 460 |
Maximum Allowable Voltage DC (V) | 615 |
Clamping Voltage (Max.) (V) | 1240 |
Power Rating (W) | 1 |
Maximum Energy (2ms) (J) | 300 |
Maximum Peak Current (8/20 µs) (A) | 7500 |
Capacitance (Max) (pF) | 530 |
Packaging | Bulk |
Weight (Typ.) (g) | 5.4 |
Transient/Surge Absorber, 1.24Kv, Disc | Newark Electronics |
Varistors 14mm D type 750volts 7.5KA 420J 530pF | Future Electronics |
Var MOV 460VAC/615VDC 7500A 750V Radial Bulk | Avnet America |
Varistor | RS Americas |
VARISTOR, LARGE SURGE, TRANSIENT, 750V | element14 |
M-Varistor ZNR Ø17,5mm 460V 750V 7500A | Schukat Electronic |
Where can I find additional details, specifications and documents for a ERZE14A751?
Additional datasheets, footprints and schematics for ERZE14A751 are listed on our Part Details page. You can also find images and similar parts to ERZE14A751 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE14A751 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE14A751 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE14A751 fall under?
The ERZE14A751 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZE14A751 when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE14A751 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE14A751 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE14A751 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for ERZE14A751.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE14A751 often in real-time on the comparison pages.
What if I can't find stock of ERZE14A751?
You can fill out our help required form which you can use to request a quote for ERZE14A751 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.