Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
981
in stock
|
Buy Now | |
element14
from US$0.50
|
981
in stock
|
Buy Now | |
Farnell
from US$0.37
|
981
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
Schukat Electronic
from US$0.45
|
-
|
Buy Now |
Series | Series E |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 10 |
Lead Diameter (mm) | 1 |
Width (mm) | 17.5 |
Thickness [SMD: Length] (mm) | 7.8 |
Height (mm) | 20.5 |
Varistor Voltage (V) | 680 |
Varistor Voltage (Range) (V) | 612 to 748 |
Maximum Allowable Voltage ACrms (V) | 420 |
Maximum Allowable Voltage DC (V) | 560 |
Clamping Voltage (Max.) (V) | 1120 |
Power Rating (W) | 1 |
Maximum Energy (2ms) (J) | 273 |
Maximum Peak Current (8/20 µs) (A) | 7500 |
Capacitance (Max) (pF) | 600 |
Packaging | Bulk |
Weight (Typ.) (g) | 5.1 |
Varistor, Znr, 1.12Kv, Disc 17.5Mm | Newark Electronics |
VARISTOR, ZNR, 1.12KV, DISC 17.5MM | element14 |
ERZE Varistor Voltage 1mA 680V Max ACrms | RS |
Varistor Zinc Oxide 600pF 100A 680V Through Hole Bulk | Avnet America |
Varistor,680V, Radial Leaded Disc, Transient/Surge Absorber, Type D, Lead Cut Type | Panasonic Electronic Components ERZ-E14A681SC | RS Americas |
M-Varistor ZNR Ø17,5mm 420V 680V 7500A | Schukat Electronic |
Where can I find additional details, specifications and documents for a ERZ-E14A681SC?
Additional datasheets, footprints and schematics for ERZ-E14A681SC are listed on our Part Details page. You can also find images and similar parts to ERZ-E14A681SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-E14A681SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-E14A681SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-E14A681SC fall under?
The ERZ-E14A681SC is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E-S1.
Can I view similar or alternative parts?
You can view similar parts to ERZ-E14A681SC when available in the Varistor Type: D Series: E-S1 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-E14A681SC you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-E14A681SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-E14A681SC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for ERZ-E14A681SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-E14A681SC often in real-time on the comparison pages.
What if I can't find stock of ERZ-E14A681SC?
You can fill out our help required form which you can use to request a quote for ERZ-E14A681SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.