Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
680
in stock
|
Buy Now | |
Schukat Electronic
from US$0.45
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
375
in stock
|
Buy Now | |
element14
from US$0.55
|
375
in stock
|
Buy Now | |
Farnell
from US$0.43
|
375
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now |
Series | Series E |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 10 |
Lead Diameter (mm) | 1 |
Width (mm) | 16.5 |
Thickness [SMD: Length] (mm) | 7.2 |
Height (mm) | 20 |
Varistor Voltage (V) | 560 |
Varistor Voltage (Range) (V) | 504 to 616 |
Maximum Allowable Voltage ACrms (V) | 350 |
Maximum Allowable Voltage DC (V) | 450 |
Clamping Voltage (Max.) (V) | 930 |
Power Rating (W) | 1 |
Maximum Energy (2ms) (J) | 273 |
Maximum Peak Current (8/20 µs) (A) | 7500 |
Capacitance (Max) (pF) | 700 |
Packaging | Bulk |
Weight (Typ.) (g) | 4.4 |
M-Varistor ZNR Ø16,5mm 350V 560V 10000A | Schukat Electronic |
ERZE Varistor Voltage 1mA 560V Max ACrms | RS |
Varistor, Znr, 930V, Disc 16.5Mm | Newark Electronics |
VARISTOR, ZNR, 930V, DISC 16.5MM | element14 |
Varistor Zinc Oxide 700pF 100A 560V Through Hole Bulk | Avnet America |
Varistor,560V, Radial Leaded Disc, Transient/Surge Absorber, Type D, Lead Cut Type | Panasonic Electronic Components ERZ-E14A561SC | RS Americas |
Where can I find additional details, specifications and documents for a ERZE14A561SC?
Additional datasheets, footprints and schematics for ERZE14A561SC are listed on our Part Details page. You can also find images and similar parts to ERZE14A561SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE14A561SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE14A561SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE14A561SC fall under?
The ERZE14A561SC is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E-S1.
Can I view similar or alternative parts?
You can view similar parts to ERZE14A561SC when available in the Varistor Type: D Series: E-S1 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE14A561SC you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE14A561SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE14A561SC have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ERZE14A561SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE14A561SC often in real-time on the comparison pages.
What if I can't find stock of ERZE14A561SC?
You can fill out our help required form which you can use to request a quote for ERZE14A561SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.