Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
-
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Schukat Electronic
from US$0.45
|
-
|
Buy Now | |
TTI Europe
from US$0.41
|
-
|
Buy Now |
Series | Series E |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 10 |
Lead Diameter (mm) | 1 |
Width (mm) | 16.5 |
Thickness [SMD: Length] (mm) | 6.8 |
Height (mm) | 20 |
Varistor Voltage (V) | 510 |
Varistor Voltage (Range) (V) | 459 to 561 |
Maximum Allowable Voltage ACrms (V) | 320 |
Maximum Allowable Voltage DC (V) | 410 |
Clamping Voltage (Max.) (V) | 845 |
Power Rating (W) | 1 |
Maximum Energy (2ms) (J) | 273 |
Maximum Peak Current (8/20 µs) (A) | 7500 |
Capacitance (Max) (pF) | 700 |
Packaging | Bulk |
Weight (Typ.) (g) | 4.1 |
Varistor, Znr, 845V, Disc 16.5Mm | Newark Electronics |
E14-S1 Series Straight Leads 510 V 14 MM Long Lead Type Through Hole Varistor | Future Electronics |
Varistor Zinc Oxide 700pF 100A 510V Through Hole Bulk | Avnet America |
Varistor,510V, Radial Leaded Disc, Transient/Surge Absorber, Type D, Long Lead | Panasonic Electronic Components ERZ-E14A511S1 | RS Americas |
VARISTOR, ZNR, 845V, DISC 16.5MM | element14 |
M-Varistor ZNR Ø16,5mm 320V 510V 10000A | Schukat Electronic |
320 VAC 410 VDC 382J 845 V-CL | TTI Europe |
Where can I find additional details, specifications and documents for a ERZE14A511S1?
Additional datasheets, footprints and schematics for ERZE14A511S1 are listed on our Part Details page. You can also find images and similar parts to ERZE14A511S1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE14A511S1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE14A511S1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE14A511S1 fall under?
The ERZE14A511S1 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E-S1.
Can I view similar or alternative parts?
You can view similar parts to ERZE14A511S1 when available in the Varistor Type: D Series: E-S1 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE14A511S1 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE14A511S1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE14A511S1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for ERZE14A511S1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE14A511S1 often in real-time on the comparison pages.
What if I can't find stock of ERZE14A511S1?
You can fill out our help required form which you can use to request a quote for ERZE14A511S1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.