Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
3,500
in stock
|
Buy Now | |
element14
from US$0.52
|
3,500
in stock
|
Buy Now | |
Rutronik
from US$0.37
|
2,750
in stock
|
Buy Now | |
Schukat Electronic
from US$0.36
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.82
|
711
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series E |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 10 |
Lead Diameter (mm) | 1 |
Width (mm) | 16.5 |
Thickness [SMD: Length] (mm) | 6.6 |
Height (mm) | 20 |
Varistor Voltage (V) | 470 |
Varistor Voltage (Range) (V) | 423 to 517 |
Maximum Allowable Voltage ACrms (V) | 300 |
Maximum Allowable Voltage DC (V) | 385 |
Clamping Voltage (Max.) (V) | 775 |
Power Rating (W) | 1 |
Maximum Energy (2ms) (J) | 250 |
Maximum Peak Current (8/20 µs) (A) | 10000 |
Capacitance (Max) (pF) | 750 |
Packaging | Bulk |
Weight (Typ.) (g) | 3.8 |
Varistor, Large Surge, Transient, 470V | Newark Electronics |
VARISTOR, LARGE SURGE, TRANSIENT, 470V | element14 |
ERZE 16,5mm DC=385V CL=775V 250J | Rutronik |
M-Varistor ZNR Ø16,5mm 300V 470V 10000A | Schukat Electronic |
Panasonic Varistor 300VAC, 385VDC | Distrelec |
VARISTOR 470V 10KA DISC 16.5MM | Future Electronics |
Var MOV 300VAC/385VDC 10000A 470V Radial Bulk | Avnet America |
Varistor | RS Americas |
Where can I find additional details, specifications and documents for a ERZ-E14A471?
Additional datasheets, footprints and schematics for ERZ-E14A471 are listed on our Part Details page. You can also find images and similar parts to ERZ-E14A471 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-E14A471 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-E14A471 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-E14A471 fall under?
The ERZ-E14A471 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZ-E14A471 when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-E14A471 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-E14A471 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-E14A471 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Schukat Electronic have stock available or on a lead time for ERZ-E14A471.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-E14A471 often in real-time on the comparison pages.
What if I can't find stock of ERZ-E14A471?
You can fill out our help required form which you can use to request a quote for ERZ-E14A471 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.