Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
No stock
|
Buy Now | |
Future Electronics
from US$0.30
|
207,787
in stock
|
Buy Now | |
Schukat Electronic
from US$0.36
|
1,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
1,172
in stock
|
Buy Now | |
element14
from US$0.42
|
1,172
in stock
|
Buy Now | |
Farnell
from US$0.40
|
1,172
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
1,063
in stock
|
Buy Now | |
RS Americas
from US$0.52
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Distrelec
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series E |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 10 |
Lead Diameter (mm) | 1 |
Width (mm) | 16.5 |
Thickness [SMD: Length] (mm) | 6.4 |
Height (mm) | 20 |
Varistor Voltage (V) | 430 |
Varistor Voltage (Range) (V) | 387 to 473 |
Maximum Allowable Voltage ACrms (V) | 275 |
Maximum Allowable Voltage DC (V) | 350 |
Clamping Voltage (Max.) (V) | 710 |
Power Rating (W) | 1 |
Maximum Energy (2ms) (J) | 215 |
Maximum Peak Current (8/20 µs) (A) | 10000 |
Capacitance (Max) (pF) | 800 |
Packaging | Bulk |
Weight (Typ.) (g) | 3.7 |
E14 Series 275 Vac 350 Vdc Straight Radial Lead Transient/Surge Absorber | Future Electronics |
M-Varistor ZNR Ø16,5mm 275V 430V 10000A | Schukat Electronic |
Varistor, Large Surge, Transient, 430V | Newark Electronics |
VARISTOR, LARGE SURGE, TRANSIENT, 430V | element14 |
Varistor: ceramics | Transfer Multisort Elektronik |
Varistor | RS Americas |
Varistor 16.5mm Disc 430V Pitch:10.0mm | RS |
Var MOV 275VAC/350VDC 10000A 430V Radial Bulk | Avnet America |
Panasonic Varistor 275VAC, 350VDC | Distrelec |
Where can I find additional details, specifications and documents for a ERZ-E14A431?
Additional datasheets, footprints and schematics for ERZ-E14A431 are listed on our Part Details page. You can also find images and similar parts to ERZ-E14A431 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-E14A431 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-E14A431 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-E14A431 fall under?
The ERZ-E14A431 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZ-E14A431 when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-E14A431 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-E14A431 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-E14A431 have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for ERZ-E14A431.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-E14A431 often in real-time on the comparison pages.
What if I can't find stock of ERZ-E14A431?
You can fill out our help required form which you can use to request a quote for ERZ-E14A431 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.