Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
1,560
in stock
|
Buy Now | |
element14
from US$0.39
|
1,829
in stock
|
Buy Now | |
Farnell
from US$0.34
|
1,829
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
657
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
Schukat Electronic
from US$0.42
|
-
|
Buy Now |
Series | Series E |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 10 |
Lead Diameter (mm) | 1 |
Width (mm) | 16.5 |
Thickness [SMD: Length] (mm) | 6.1 |
Height (mm) | 20 |
Varistor Voltage (V) | 360 |
Varistor Voltage (Range) (V) | 324 to 396 |
Maximum Allowable Voltage ACrms (V) | 230 |
Maximum Allowable Voltage DC (V) | 300 |
Clamping Voltage (Max.) (V) | 595 |
Power Rating (W) | 1 |
Maximum Energy (2ms) (J) | 180 |
Maximum Peak Current (8/20 µs) (A) | 7500 |
Capacitance (Max) (pF) | 900 |
Packaging | Bulk |
Weight (Typ.) (g) | 3.3 |
VARISTOR, ZNR, 595V, DISC 16.5MM | element14 |
ERZE Varistor Voltage 1mA 360V Max ACrms | RS |
Varistor Disc 14Mm 360V Rohs Compliant: Yes |Panasonic ERZ-E14A361S1 | Newark Electronics |
E14-S1 Series Straight Leads 360 V 14 MM Long Lead Type Through Hole Varistor | Future Electronics |
Varistor Zinc Oxide 900pF 100A 360V Through Hole Bulk | Avnet America |
Varistor,360V, Radial Leaded Disc, Transient/Surge Absorber, Type D, Long Lead | Panasonic Electronic Components ERZ-E14A361S1 | RS Americas |
M-Varistor ZNR Ø16,5mm 230V 360V 10000A | Schukat Electronic |
Where can I find additional details, specifications and documents for a ERZ-E14A361S1?
Additional datasheets, footprints and schematics for ERZ-E14A361S1 are listed on our Part Details page. You can also find images and similar parts to ERZ-E14A361S1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-E14A361S1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-E14A361S1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-E14A361S1 fall under?
The ERZ-E14A361S1 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E-S1.
Can I view similar or alternative parts?
You can view similar parts to ERZ-E14A361S1 when available in the Varistor Type: D Series: E-S1 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-E14A361S1 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-E14A361S1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-E14A361S1 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for ERZ-E14A361S1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-E14A361S1 often in real-time on the comparison pages.
What if I can't find stock of ERZ-E14A361S1?
You can fill out our help required form which you can use to request a quote for ERZ-E14A361S1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.