Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Series E |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 10 |
Lead Diameter (mm) | 1 |
Width (mm) | 16.5 |
Thickness [SMD: Length] (mm) | 6.1 |
Height (mm) | 20 |
Varistor Voltage (V) | 360 |
Varistor Voltage (Range) (V) | 324 to 396 |
Maximum Allowable Voltage ACrms (V) | 230 |
Maximum Allowable Voltage DC (V) | 300 |
Clamping Voltage (Max.) (V) | 595 |
Power Rating (W) | 1 |
Maximum Energy (2ms) (J) | 180 |
Maximum Peak Current (8/20 µs) (A) | 10000 |
Capacitance (Max) (pF) | 900 |
Packaging | Bulk |
Weight (Typ.) (g) | 3.3 |
Varistor 16.5mm Disc 360V Pitch:10.0mm | RS |
Var MOV 230VAC/300VDC 10000A 360V Radial Bulk | Avnet America |
Varistor | RS Americas |
M-Varistor ZNR Ø16,5mm 230V 360V 10000A | Schukat Electronic |
Where can I find additional details, specifications and documents for a ERZE14A361?
Additional datasheets, footprints and schematics for ERZE14A361 are listed on our Part Details page. You can also find images and similar parts to ERZE14A361 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE14A361 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE14A361 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE14A361 fall under?
The ERZE14A361 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZE14A361 when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE14A361 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE14A361 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE14A361 have stock available?
Authorised distributors including RS, Avnet America, RS Americas and Schukat Electronic have stock available or on a lead time for ERZE14A361.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE14A361 often in real-time on the comparison pages.
What if I can't find stock of ERZE14A361?
You can fill out our help required form which you can use to request a quote for ERZE14A361 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.