Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Series | Series E |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 10 |
Lead Diameter (mm) | 1 |
Width (mm) | 16.5 |
Thickness [SMD: Length] (mm) | 5.6 |
Height (mm) | 20 |
Varistor Voltage (V) | 270 |
Varistor Voltage (Range) (V) | 247 to 303 |
Maximum Allowable Voltage ACrms (V) | 175 |
Maximum Allowable Voltage DC (V) | 225 |
Clamping Voltage (Max.) (V) | 455 |
Power Rating (W) | 1 |
Maximum Energy (2ms) (J) | 135 |
Maximum Peak Current (8/20 µs) (A) | 10000 |
Capacitance (Max) (pF) | 1000 |
Packaging | Bulk |
Weight (Typ.) (g) | 3 |
Varistor ZNR Surge Absorber Type: D Series: E 10kA 16.5mm 270V Straight Leads | Future Electronics |
Transient/Surge Absorber, 455V, Disc | Newark Electronics |
Var MOV 175VAC/225VDC 10000A 270V Radial Bulk | Avnet America |
Varistor | RS Americas |
M-Varistor ZNR Ø16,5mm 175V 270V 10000A | Schukat Electronic |
VARISTOR, LARGE SURGE, TRANSIENT, 270V | Farnell |
Where can I find additional details, specifications and documents for a ERZE14A271?
Additional datasheets, footprints and schematics for ERZE14A271 are listed on our Part Details page. You can also find images and similar parts to ERZE14A271 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE14A271 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE14A271 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE14A271 fall under?
The ERZE14A271 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZE14A271 when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE14A271 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE14A271 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE14A271 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and Schukat Electronic have stock available or on a lead time for ERZE14A271.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE14A271 often in real-time on the comparison pages.
What if I can't find stock of ERZE14A271?
You can fill out our help required form which you can use to request a quote for ERZE14A271 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.