Status: | Unknown |
---|---|
Series: | E14-S1 Series |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
1,954
in stock
|
Buy Now | |
element14
from US$0.44
|
1,954
in stock
|
Buy Now | |
Farnell
from US$0.35
|
1,954
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
Schukat Electronic
from US$0.42
|
-
|
Buy Now |
Voltage Rating VAC | 150V |
---|---|
Voltage Rating V DC | 200V |
Product Range | E14-S1 Series |
Clamping Voltage Vc Max | 395V |
Varistor Case Style | Disc 16.5mm |
Varistor Type | Zinc Oxide Non-Linear Resistor (ZNR) |
RoHS Compliant | Yes |
Varistor, Znr, 395V, Disc 16.5Mm | Newark Electronics |
VARISTOR, ZNR, 395V, DISC 16.5MM | element14 |
ERZE Varistor Voltage 1mA 240V Max ACrms | RS |
Varistor Zinc Oxide 1100pF 100A 240V Through Hole Bulk | Avnet America |
Varistor,240V, Radial Leaded Disc, Transient/Surge Absorber, Type D, Lead Cut Type | Panasonic Electronic Components ERZ-E14A241SC | RS Americas |
M-Varistor ZNR Ø16,5mm 150V 240V 10000A | Schukat Electronic |
Where can I find additional details, specifications and documents for a ERZE14A241SC?
Additional datasheets, footprints and schematics for ERZE14A241SC are listed on our Part Details page. You can also find images and similar parts to ERZE14A241SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE14A241SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE14A241SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE14A241SC fall under?
The ERZE14A241SC is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZE14A241SC when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE14A241SC you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE14A241SC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ERZE14A241SC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for ERZE14A241SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE14A241SC often in real-time on the comparison pages.
What if I can't find stock of ERZE14A241SC?
You can fill out our help required form which you can use to request a quote for ERZE14A241SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.