Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
1,491
in stock
|
Buy Now | |
element14
from US$0.39
|
1,491
in stock
|
Buy Now | |
Farnell
from US$0.47
|
1,491
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Schukat Electronic
from US$0.42
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Varistor Disc 14Mm 240V Rohs Compliant: Yes |Panasonic ERZ-E14A241S1 | Newark Electronics |
VARISTOR DISC 14MM 240V 99AC8415 | element14 |
E14-S1 Series Straight Leads 240 V 14 MM Long Lead Type Through Hole Varistor | Future Electronics |
ERZE Varistor Voltage 1mA 240V Max.ACrms | RS |
Varistor Zinc Oxide 1100pF 100A 240V Through Hole Bulk | Avnet America |
M-Varistor ZNR Ø16,5mm 150V 240V 10000A | Schukat Electronic |
Where can I find additional details, specifications and documents for a ERZ-E14A241S1?
Additional datasheets, footprints and schematics for ERZ-E14A241S1 are listed on our Part Details page. You can also find images and similar parts to ERZ-E14A241S1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-E14A241S1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-E14A241S1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-E14A241S1 fall under?
The ERZ-E14A241S1 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZ-E14A241S1 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-E14A241S1 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-E14A241S1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ERZ-E14A241S1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for ERZ-E14A241S1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-E14A241S1 often in real-time on the comparison pages.
What if I can't find stock of ERZ-E14A241S1?
You can fill out our help required form which you can use to request a quote for ERZ-E14A241S1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.