Status: | Unknown |
---|---|
Series: | ZNR E14 Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.26
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
2,060
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 150V |
---|---|
Voltage Rating V DC | 200V |
Product Range | ZNR E14 Series |
Clamping Voltage Vc Max | 395V |
Varistor Case Style | Disc 16.5mm |
Varistor Type | Metal Oxide Varistor (MOV) |
Peak Surge Current @ 8/20µs | 10kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 168J |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Operating Temperature Range | -40°C to +85°C |
M-Varistor ZNR Ø16,5mm 150V 240V 10000A | Schukat Electronic |
Transient/Surge Absorber, 395V, Disc | Newark Electronics |
VARISTOR 240V 10KA DISC 16.5MM | Future Electronics |
Var MOV 150VAC/200VDC 10000A 240V Radial Bulk | Avnet America |
Varistor, MOV, 240V, 10KA, Disc, Radial | Panasonic Electronic Components ERZ-E14A241 | RS Americas |
VARISTOR, LARGE SURGE, TRANSIENT, 240V | Farnell |
Where can I find additional details, specifications and documents for a ERZE14A241?
Additional datasheets, footprints and schematics for ERZE14A241 are listed on our Part Details page. You can also find images and similar parts to ERZE14A241 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE14A241 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE14A241 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE14A241 fall under?
The ERZE14A241 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZE14A241 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE14A241 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE14A241 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE14A241 have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ERZE14A241.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE14A241 often in real-time on the comparison pages.
What if I can't find stock of ERZE14A241?
You can fill out our help required form which you can use to request a quote for ERZE14A241 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.