Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
110
in stock
|
Buy Now | |
Schukat Electronic
from US$0.26
|
3,000
in stock
|
Buy Now | |
element14
from US$0.35
|
394
in stock
|
Buy Now | |
Farnell
from US$0.34
|
394
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
363
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
346
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
18
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now |
Series | Series E |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 10 |
Lead Diameter (mm) | 1 |
Width (mm) | 16.5 |
Thickness [SMD: Length] (mm) | 5.3 |
Height (mm) | 20 |
Varistor Voltage (V) | 220 |
Varistor Voltage (Range) (V) | 198 to 242 |
Maximum Allowable Voltage ACrms (V) | 140 |
Maximum Allowable Voltage DC (V) | 180 |
Clamping Voltage (Max.) (V) | 360 |
Power Rating (W) | 1 |
Maximum Energy (2ms) (J) | 110 |
Maximum Peak Current (8/20 µs) (A) | 10000 |
Capacitance (Max) (pF) | 1200 |
Packaging | Bulk |
Weight (Typ.) (g) | 2.7 |
M-Varistor ZNR Ø16,5mm 140V 220V 10000A | Schukat Electronic |
VARISTOR, LARGE SURGE, TRANSIENT, 220V | element14 |
Transient/Surge Absorber, 360V, Disc | Newark Electronics |
Varistor | RS Americas |
Varistor 16.5mm Disc 270V Pitch:10.0mm | RS |
E14 Series 180 VDC 10 kA 360 V Clamp Straight Radial Transient Surge Absorber | Future Electronics |
Var MOV 140VAC/180VDC 10000A 220V Radial Bulk | Avnet America |
Where can I find additional details, specifications and documents for a ERZ-E14A221?
Additional datasheets, footprints and schematics for ERZ-E14A221 are listed on our Part Details page. You can also find images and similar parts to ERZ-E14A221 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-E14A221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-E14A221 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-E14A221 fall under?
The ERZ-E14A221 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZ-E14A221 when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-E14A221 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-E14A221 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-E14A221 have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for ERZ-E14A221.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-E14A221 often in real-time on the comparison pages.
What if I can't find stock of ERZ-E14A221?
You can fill out our help required form which you can use to request a quote for ERZ-E14A221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.