Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.26
|
2,450
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
1,400
in stock
|
Buy Now | |
Rutronik
from US$0.26
|
-
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
element14
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series E |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 10 |
Lead Diameter (mm) | 1 |
Width (mm) | 16.5 |
Thickness [SMD: Length] (mm) | 5.2 |
Height (mm) | 20 |
Varistor Voltage (V) | 200 |
Varistor Voltage (Range) (V) | 185 to 225 |
Maximum Allowable Voltage ACrms (V) | 130 |
Maximum Allowable Voltage DC (V) | 170 |
Clamping Voltage (Max.) (V) | 340 |
Power Rating (W) | 1 |
Maximum Energy (2ms) (J) | 100 |
Maximum Peak Current (8/20 µs) (A) | 10000 |
Capacitance (Max) (pF) | 1300 |
Packaging | Bulk |
Weight (Typ.) (g) | 2.7 |
M-Varistor ZNR Ø16,5mm 130V 200V 10000A | Schukat Electronic |
Varistor | RS Americas |
ERZE 16,5mm DC=170V CL=340V 140J | Rutronik |
Transient/Surge Absorber, 340V, Disc | Newark Electronics |
Var MOV 130VAC/170VDC 10000A 200V Radial Bulk | Future Electronics |
VARISTOR, LARGE SURGE, TRANSIENT, 200V | element14 |
130 VAC 140J | TTI Europe |
Where can I find additional details, specifications and documents for a ERZ-E14A201?
Additional datasheets, footprints and schematics for ERZ-E14A201 are listed on our Part Details page. You can also find images and similar parts to ERZ-E14A201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-E14A201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-E14A201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-E14A201 fall under?
The ERZ-E14A201 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZ-E14A201 when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-E14A201 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-E14A201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-E14A201 have stock available?
Authorised distributors including Schukat Electronic, RS Americas, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for ERZ-E14A201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-E14A201 often in real-time on the comparison pages.
What if I can't find stock of ERZ-E14A201?
You can fill out our help required form which you can use to request a quote for ERZ-E14A201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.