Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Series | Series E |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 10 |
Lead Diameter (mm) | 1 |
Width (mm) | 17.5 |
Thickness [SMD: Length] (mm) | 9.5 |
Height (mm) | 20.5 |
Varistor Voltage (V) | 1000 |
Varistor Voltage (Range) (V) | 900 to 1100 |
Maximum Allowable Voltage ACrms (V) | 625 |
Maximum Allowable Voltage DC (V) | 825 |
Clamping Voltage (Max.) (V) | 1650 |
Power Rating (W) | 1 |
Maximum Energy (2ms) (J) | 400 |
Maximum Peak Current (8/20 µs) (A) | 7500 |
Capacitance (Max) (pF) | 400 |
Packaging | Bulk |
Weight (Typ.) (g) | 6.9 |
M-Varistor ZNR Ø17,5mm 625V 1000 7500A | Schukat Electronic |
ERZE Varistor Voltage 1mA 1000V Max ACrm | RS |
Varistor, Znr, 1.65Kv, Disc 17.5Mm | Newark Electronics |
Varistor Zinc Oxide 400pF 100A 1000V Through Hole Bulk | Avnet America |
Varistor,1000V, Radial Leaded Disc, Transient/Surge Absorber, Type D, Long Lead | Panasonic Electronic Components ERZ-E14A102S1 | RS Americas |
VARISTOR, ZNR, 1.65KV, DISC 17.5MM | element14 |
Where can I find additional details, specifications and documents for a ERZE14A102S1?
Additional datasheets, footprints and schematics for ERZE14A102S1 are listed on our Part Details page. You can also find images and similar parts to ERZE14A102S1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE14A102S1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE14A102S1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE14A102S1 fall under?
The ERZE14A102S1 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E-S1.
Can I view similar or alternative parts?
You can view similar parts to ERZE14A102S1 when available in the Varistor Type: D Series: E-S1 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE14A102S1 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE14A102S1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE14A102S1 have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ERZE14A102S1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE14A102S1 often in real-time on the comparison pages.
What if I can't find stock of ERZE14A102S1?
You can fill out our help required form which you can use to request a quote for ERZE14A102S1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.