Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Series E |
---|---|
Element Size | 14 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 10 |
Lead Diameter (mm) | 1 |
Width (mm) | 17.5 |
Thickness [SMD: Length] (mm) | 9.5 |
Height (mm) | 20.5 |
Varistor Voltage (V) | 1000 |
Varistor Voltage (Range) (V) | 900 to 1100 |
Maximum Allowable Voltage ACrms (V) | 625 |
Maximum Allowable Voltage DC (V) | 825 |
Clamping Voltage (Max.) (V) | 1650 |
Power Rating (W) | 1 |
Maximum Energy (2ms) (J) | 400 |
Maximum Peak Current (8/20 µs) (A) | 7500 |
Capacitance (Max) (pF) | 400 |
Packaging | Bulk |
Weight (Typ.) (g) | 6.9 |
Varistor, Large Surge, Transient, 1000V | Newark Electronics |
Var MOV 625VAC/825VDC 7500A 1000V Radial Bulk | Avnet America |
Varistor | RS Americas |
VARISTOR, LARGE SURGE, TRANSIENT, 1000V | element14 |
M-Varistor ZNR Ø17,5mm 625V 1000 7500A | Schukat Electronic |
Where can I find additional details, specifications and documents for a ERZ-E14A102?
Additional datasheets, footprints and schematics for ERZ-E14A102 are listed on our Part Details page. You can also find images and similar parts to ERZ-E14A102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-E14A102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-E14A102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-E14A102 fall under?
The ERZ-E14A102 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZ-E14A102 when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-E14A102 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-E14A102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-E14A102 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Schukat Electronic have stock available or on a lead time for ERZ-E14A102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-E14A102 often in real-time on the comparison pages.
What if I can't find stock of ERZ-E14A102?
You can fill out our help required form which you can use to request a quote for ERZ-E14A102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.