ERZE11F471 TVS - Transient Voltage Suppressors by Panasonic

VARISTOR, 300VAC, 385VDC, 775V, DISC, FULL REEL

Status: Unknown
Series: E11 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.13
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.29
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 300V
Voltage Rating VDC 385V
Product Range E11 Series
Clamping Voltage Vc Max 775V
Varistor Case Style Disc 13mm
Peak Surge Current @ 8/20µS 6kA
RoHS Compliant Yes

Alternative Descriptions

ERZE 13mm DC=385V CL=775V 175J | Rutronik
Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel | Newark Electronics
Var 300VAC 385VDC 6000A 470V Thru-Hole T/R | Avnet America
Varistor | RS Americas
VARISTOR, ZNR, 775V, DISC 13MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ERZE11F471?

Additional datasheets, footprints and schematics for ERZE11F471 are listed on our Part Details page. You can also find images and similar parts to ERZE11F471 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ERZE11F471 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE11F471 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ERZE11F471 fall under?

The ERZE11F471 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to ERZE11F471 when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE11F471 you can contact the distributor directly for product support, shipping queries etc.

Is the ERZE11F471 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ERZE11F471 have stock available?

Authorised distributors including Rutronik, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for ERZE11F471.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ERZE11F471 often in real-time on the comparison pages.

What if I can't find stock of ERZE11F471?

You can fill out our help required form which you can use to request a quote for ERZE11F471 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay