Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Series | Series E |
---|---|
Element Size | 11 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 14 |
Thickness [SMD: Length] (mm) | 10.1 |
Height (mm) | 18 |
Varistor Voltage (V) | 1100 |
Varistor Voltage (Range) (V) | 990 to 1210 |
Maximum Allowable Voltage ACrms (V) | 680 |
Maximum Allowable Voltage DC (V) | 895 |
Clamping Voltage (Max.) (V) | 1815 |
Power Rating (W) | 0.6 |
Maximum Energy (2ms) (J) | 220 |
Maximum Peak Current (8/20 µs) (A) | 5000 |
Capacitance (Max) (pF) | 200 |
Packaging | Flat Box Taping |
Weight (Typ.) (g) | 4.5 |
ERZE 14mm DC=895V CL=1815V 310J | Rutronik |
Varistor, 680Vac, 895Vdc, 1.815Kv, Disc, Full Reel | Newark Electronics |
Varistor, Disk:14.0mm, Pitch:7.5mm, Varistor Voltage:1100V | Future Electronics |
Var 680VAC 895VDC 5000A 1100V Thru-Hole T/R | Avnet America |
Varistor | RS Americas |
VARISTOR, ZNR, 1.815KV, DISC 14MM | Farnell |
Where can I find additional details, specifications and documents for a ERZE11E112?
Additional datasheets, footprints and schematics for ERZE11E112 are listed on our Part Details page. You can also find images and similar parts to ERZE11E112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE11E112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE11E112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE11E112 fall under?
The ERZE11E112 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZE11E112 when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE11E112 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE11E112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE11E112 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for ERZE11E112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE11E112 often in real-time on the comparison pages.
What if I can't find stock of ERZE11E112?
You can fill out our help required form which you can use to request a quote for ERZE11E112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.