Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Series E |
---|---|
Element Size | 11 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 14 |
Thickness [SMD: Length] (mm) | 9.5 |
Height (mm) | 18 |
Varistor Voltage (V) | 1000 |
Varistor Voltage (Range) (V) | 900 to 1100 |
Maximum Allowable Voltage ACrms (V) | 625 |
Maximum Allowable Voltage DC (V) | 825 |
Clamping Voltage (Max.) (V) | 1650 |
Power Rating (W) | 0.6 |
Maximum Energy (2ms) (J) | 200 |
Maximum Peak Current (8/20 µs) (A) | 5000 |
Capacitance (Max) (pF) | 220 |
Packaging | Flat Box Taping |
Weight (Typ.) (g) | 4 |
Varistor, 625Vac, 825Vdc, 1.65Kv, Disc, Full Reel | Newark Electronics |
Varistors ERZ-E 11mm 1000V T&R ZNR Surge Absorber | Future Electronics |
Var 625VAC 825VDC 5000A 1000V Thru-Hole T/R | Avnet America |
Varistor | RS Americas |
VARISTOR, ZNR, 1.65KV, DISC 14MM | Farnell |
Where can I find additional details, specifications and documents for a ERZE11E102?
Additional datasheets, footprints and schematics for ERZE11E102 are listed on our Part Details page. You can also find images and similar parts to ERZE11E102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE11E102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE11E102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE11E102 fall under?
The ERZE11E102 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZE11E102 when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE11E102 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE11E102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE11E102 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for ERZE11E102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE11E102 often in real-time on the comparison pages.
What if I can't find stock of ERZE11E102?
You can fill out our help required form which you can use to request a quote for ERZE11E102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.