Status: | Unknown |
---|---|
Series: | E11 Series |
RoHS: | Compliant |
Voltage Rating VAC | 460V |
---|---|
Voltage Rating VDC | 615V |
Product Range | E11 Series |
Clamping Voltage Vc Max | 1.24kV |
Varistor Case Style | Disc 14mm |
Peak Surge Current @ 8/20µS | 5kA |
RoHS Compliant | Yes |
Var 460VAC 615VDC 5000A 750V Thru-Hole Bulk | Avnet America |
Varistor | RS Americas |
Where can I find additional details, specifications and documents for a ERZE11A751CS?
Additional datasheets, footprints and schematics for ERZE11A751CS are listed on our Part Details page. You can also find images and similar parts to ERZE11A751CS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE11A751CS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE11A751CS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE11A751CS fall under?
The ERZE11A751CS is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZE11A751CS when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE11A751CS you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE11A751CS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ERZE11A751CS have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for ERZE11A751CS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE11A751CS often in real-time on the comparison pages.
What if I can't find stock of ERZE11A751CS?
You can fill out our help required form which you can use to request a quote for ERZE11A751CS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.