Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
4,225
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
3,995
in stock
|
Buy Now | |
element14
from US$0.47
|
3,995
in stock
|
Buy Now | |
Farnell
from US$0.43
|
3,995
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
13
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series E |
---|---|
Element Size | 11 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 13 |
Thickness [SMD: Length] (mm) | 6.6 |
Height (mm) | 17 |
Varistor Voltage (V) | 470 |
Varistor Voltage (Range) (V) | 423 to 517 |
Maximum Allowable Voltage ACrms (V) | 300 |
Maximum Allowable Voltage DC (V) | 385 |
Clamping Voltage (Max.) (V) | 775 |
Power Rating (W) | 0.6 |
Maximum Energy (2ms) (J) | 125 |
Maximum Peak Current (8/20 µs) (A) | 6000 |
Capacitance (Max) (pF) | 360 |
Packaging | Bulk |
Weight (Typ.) (g) | 2.2 |
Varistor 13mm Disc 470V Pitch:7.5mm | RS |
Varistor, Large Surge, Transient, 470V | Newark Electronics |
VARISTOR, LARGE SURGE, TRANSIENT, 470V | element14 |
E11 Series 470 V Straight Leads ZNR Transient Surge Absorber | Future Electronics |
Var 300VAC 385VDC 6000A 470V Thru-Hole Bulk | Avnet America |
Varistor | RS Americas |
300 VAC 175.0J 470V | TTI Europe |
Where can I find additional details, specifications and documents for a ERZE11A471?
Additional datasheets, footprints and schematics for ERZE11A471 are listed on our Part Details page. You can also find images and similar parts to ERZE11A471 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE11A471 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE11A471 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE11A471 fall under?
The ERZE11A471 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZE11A471 when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE11A471 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE11A471 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE11A471 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ERZE11A471.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE11A471 often in real-time on the comparison pages.
What if I can't find stock of ERZE11A471?
You can fill out our help required form which you can use to request a quote for ERZE11A471 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.