Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
3,125
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
2,287
in stock
|
Buy Now | |
element14
from US$0.12
|
2,287
in stock
|
Buy Now | |
Farnell
from US$0.15
|
2,287
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
751
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now |
Series | Series E |
---|---|
Element Size | 11 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 13 |
Thickness [SMD: Length] (mm) | 6.2 |
Height (mm) | 17 |
Varistor Voltage (V) | 390 |
Varistor Voltage (Range) (V) | 351 to 429 |
Maximum Allowable Voltage ACrms (V) | 250 |
Maximum Allowable Voltage DC (V) | 320 |
Clamping Voltage (Max.) (V) | 650 |
Power Rating (W) | 0.6 |
Maximum Energy (2ms) (J) | 100 |
Maximum Peak Current (8/20 µs) (A) | 6000 |
Capacitance (Max) (pF) | 450 |
Packaging | Bulk |
Weight (Typ.) (g) | 2 |
Var MOV 250VAC/320VDC 6000A 390V | Future Electronics |
Varistor 13mm Disc 390V Pitch:7.5mm | RS |
Varistor, Large Surge, Transient, 390V | Newark Electronics |
VARISTOR, LARGE SURGE, TRANSIENT, 390V | element14 |
Varistor: ceramics | Transfer Multisort Elektronik |
Var 250VAC 320VDC 6000A 390V Thru-Hole Bulk | Avnet America |
Varistor | RS Americas |
Where can I find additional details, specifications and documents for a ERZE11A391?
Additional datasheets, footprints and schematics for ERZE11A391 are listed on our Part Details page. You can also find images and similar parts to ERZE11A391 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE11A391 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE11A391 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE11A391 fall under?
The ERZE11A391 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZE11A391 when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE11A391 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE11A391 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE11A391 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ERZE11A391.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE11A391 often in real-time on the comparison pages.
What if I can't find stock of ERZE11A391?
You can fill out our help required form which you can use to request a quote for ERZE11A391 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.