Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Series E |
---|---|
Element Size | 11 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 13 |
Thickness [SMD: Length] (mm) | 5.3 |
Height (mm) | 17 |
Varistor Voltage (V) | 220 |
Varistor Voltage (Range) (V) | 198 to 242 |
Maximum Allowable Voltage ACrms (V) | 140 |
Maximum Allowable Voltage DC (V) | 180 |
Clamping Voltage (Max.) (V) | 360 |
Power Rating (W) | 0.6 |
Maximum Energy (2ms) (J) | 55 |
Maximum Peak Current (8/20 µs) (A) | 6000 |
Capacitance (Max) (pF) | 660 |
Packaging | Bulk |
Weight (Typ.) (g) | 1.5 |
Var 140VAC 180VDC 6000A 220V Thru-Hole Bulk | Avnet America |
Varistor | RS Americas |
VARISTOR, ZNR, 360V, DISC 13MM | Farnell |
Where can I find additional details, specifications and documents for a ERZ-E11A221CS?
Additional datasheets, footprints and schematics for ERZ-E11A221CS are listed on our Part Details page. You can also find images and similar parts to ERZ-E11A221CS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-E11A221CS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-E11A221CS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-E11A221CS fall under?
The ERZ-E11A221CS is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZ-E11A221CS when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-E11A221CS you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-E11A221CS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-E11A221CS have stock available?
Authorised distributors including Avnet America, RS Americas and Farnell have stock available or on a lead time for ERZ-E11A221CS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-E11A221CS often in real-time on the comparison pages.
What if I can't find stock of ERZ-E11A221CS?
You can fill out our help required form which you can use to request a quote for ERZ-E11A221CS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.