Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Series E |
---|---|
Element Size | 11 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 13 |
Thickness [SMD: Length] (mm) | 5.3 |
Height (mm) | 17 |
Varistor Voltage (V) | 220 |
Varistor Voltage (Range) (V) | 198 to 242 |
Maximum Allowable Voltage ACrms (V) | 140 |
Maximum Allowable Voltage DC (V) | 180 |
Clamping Voltage (Max.) (V) | 360 |
Power Rating (W) | 0.6 |
Maximum Energy (2ms) (J) | 55 |
Maximum Peak Current (8/20 µs) (A) | 6000 |
Capacitance (Max) (pF) | 660 |
Packaging | Bulk |
Weight (Typ.) (g) | 1.5 |
Varistor, 140Vac, 180Vdc, 360V, Disc | Newark Electronics |
Var 140VAC 180VDC 6000A 220V Thru-Hole Bulk | Avnet America |
Varistor | RS Americas |
VARISTOR, LARGE SURGE, TRANSIENT, 220V | Farnell |
Where can I find additional details, specifications and documents for a ERZE11A221?
Additional datasheets, footprints and schematics for ERZE11A221 are listed on our Part Details page. You can also find images and similar parts to ERZE11A221 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE11A221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE11A221 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE11A221 fall under?
The ERZE11A221 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZE11A221 when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE11A221 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE11A221 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE11A221 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for ERZE11A221.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE11A221 often in real-time on the comparison pages.
What if I can't find stock of ERZE11A221?
You can fill out our help required form which you can use to request a quote for ERZE11A221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.