Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Series E |
---|---|
Element Size | 11 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 14 |
Thickness [SMD: Length] (mm) | 9.5 |
Height (mm) | 18 |
Varistor Voltage (V) | 1000 |
Varistor Voltage (Range) (V) | 900 to 1100 |
Maximum Allowable Voltage ACrms (V) | 625 |
Maximum Allowable Voltage DC (V) | 825 |
Clamping Voltage (Max.) (V) | 1650 |
Power Rating (W) | 0.6 |
Maximum Energy (2ms) (J) | 200 |
Maximum Peak Current (8/20 µs) (A) | 5000 |
Capacitance (Max) (pF) | 220 |
Packaging | Bulk |
Weight (Typ.) (g) | 4 |
Varistor, Large Surge, Transient, 1000V | Newark Electronics |
VARISTOR, LARGE SURGE, TRANSIENT, 1000V | element14 |
Var 625VAC 825VDC 5000A 1000V Thru-Hole Bulk | Avnet America |
Varistor | RS Americas |
Where can I find additional details, specifications and documents for a ERZE11A102?
Additional datasheets, footprints and schematics for ERZE11A102 are listed on our Part Details page. You can also find images and similar parts to ERZE11A102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE11A102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE11A102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE11A102 fall under?
The ERZE11A102 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZE11A102 when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE11A102 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE11A102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE11A102 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for ERZE11A102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE11A102 often in real-time on the comparison pages.
What if I can't find stock of ERZE11A102?
You can fill out our help required form which you can use to request a quote for ERZE11A102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.