Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
208
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
208
in stock
|
Buy Now | |
element14
from US$0.22
|
208
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Schukat Electronic
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series E |
---|---|
Element Size | 10 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 12.5 |
Thickness [SMD: Length] (mm) | 9.5 |
Height (mm) | 16 |
Varistor Voltage (V) | 910 |
Varistor Voltage (Range) (V) | 819 to 1001 |
Maximum Allowable Voltage ACrms (V) | 550 |
Maximum Allowable Voltage DC (V) | 745 |
Clamping Voltage (Max.) (V) | 1500 |
Power Rating (W) | 0.5 |
Maximum Energy (2ms) (J) | 120 |
Maximum Peak Current (8/20 µs) (A) | 4500 |
Capacitance (Max) (pF) | 220 |
Packaging | Bulk |
Weight (Typ.) (g) | 3.1 |
Varistor, Large Surge, Transient, 910V | Newark Electronics |
VARISTOR, LARGE SURGE, TRANSIENT, 910V | element14 |
Varistor Zinc Oxide 220pF 50A 910V Through Hole Bulk | Avnet America |
Varistor, ZNR Transient / Surge Absorber 910(V) Straight Leads | Panasonic Electronic Components ERZ-E10A911 | RS Americas |
M-Varistor ZNR Ø12,5mm 550V 910V 4500A | Schukat Electronic |
Where can I find additional details, specifications and documents for a ERZE10A911?
Additional datasheets, footprints and schematics for ERZE10A911 are listed on our Part Details page. You can also find images and similar parts to ERZE10A911 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE10A911 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE10A911 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE10A911 fall under?
The ERZE10A911 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZE10A911 when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE10A911 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE10A911 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE10A911 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ERZE10A911.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE10A911 often in real-time on the comparison pages.
What if I can't find stock of ERZE10A911?
You can fill out our help required form which you can use to request a quote for ERZE10A911 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.