Status: | Unknown |
---|---|
Series: | E10 Series |
RoHS: | Unknown |
Voltage Rating VAC | 510V |
---|---|
Voltage Rating V DC | 670V |
Product Range | E10 Series |
Clamping Voltage Vc Max | 1.12kV |
Varistor Case Style | Disc 12.5mm |
Varistor Type | Zinc Oxide Non-Linear Resistor (ZNR) |
Peak Surge Current @ 8/20µs | 4.5kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 140J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Varistor, 560V, 133J, Through Hole Mount Rohs Compliant: Yes |Panasonic ERZ-E10A681 | Newark Electronics |
Varistor Zinc Oxide 260pF 50A 680V Through Hole Bulk | Avnet America |
Varistor, ZNR Transient / Surge Absorber 680(V) Straight Leads | Panasonic Electronic Components ERZ-E10A681 | RS Americas |
M-Varistor ZNR Ø12,5mm 420V 680V 4500A | Schukat Electronic |
Where can I find additional details, specifications and documents for a ERZE10A681?
Additional datasheets, footprints and schematics for ERZE10A681 are listed on our Part Details page. You can also find images and similar parts to ERZE10A681 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE10A681 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE10A681 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE10A681 fall under?
The ERZE10A681 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZE10A681 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE10A681 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE10A681 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE10A681 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for ERZE10A681.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE10A681 often in real-time on the comparison pages.
What if I can't find stock of ERZE10A681?
You can fill out our help required form which you can use to request a quote for ERZE10A681 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.