Status: | Unknown |
---|---|
Series: | E10 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
3,975
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
777
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
335
in stock
|
Buy Now | |
element14
from US$0.18
|
335
in stock
|
Buy Now | |
Farnell
from US$0.20
|
335
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 350V |
---|---|
Voltage Rating V DC | 450V |
Product Range | E10 Series |
Clamping Voltage Vc Max | 775V |
Varistor Case Style | Disc 11.5mm |
Varistor Type | Zinc Oxide Non-Linear Resistor (ZNR) |
Peak Surge Current @ 8/20µs | 4.5kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 117J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
M-Varistor ZNR Ø11,5mm 300V 470V 4500A | Schukat Electronic |
Varistor: ceramics | Transfer Multisort Elektronik |
Varistor, Large Surge, Transient, 470V | Newark Electronics |
VARISTOR, LARGE SURGE, TRANSIENT, 470V | element14 |
Varistor 11.5mm Disc 470V Pitch:7.5mm | RS |
Varistor Zinc Oxide 320pF 50A 470V Through Hole Bulk | Avnet America |
Varistor, ZNR Transient / Surge Absorber 470(V) Straight Leads | Panasonic Electronic Components ERZ-E10A471 | RS Americas |
Where can I find additional details, specifications and documents for a ERZE10A471?
Additional datasheets, footprints and schematics for ERZE10A471 are listed on our Part Details page. You can also find images and similar parts to ERZE10A471 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE10A471 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE10A471 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE10A471 fall under?
The ERZE10A471 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZE10A471 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE10A471 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE10A471 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE10A471 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for ERZE10A471.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE10A471 often in real-time on the comparison pages.
What if I can't find stock of ERZE10A471?
You can fill out our help required form which you can use to request a quote for ERZE10A471 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.