Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Series | Series E |
---|---|
Element Size | 10 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 11.5 |
Thickness [SMD: Length] (mm) | 6.5 |
Height (mm) | 15 |
Varistor Voltage (V) | 430 |
Varistor Voltage (Range) (V) | 387 to 473 |
Maximum Allowable Voltage ACrms (V) | 275 |
Maximum Allowable Voltage DC (V) | 350 |
Clamping Voltage (Max.) (V) | 710 |
Power Rating (W) | 0.5 |
Maximum Energy (2ms) (J) | 71 |
Maximum Peak Current (8/20 µs) (A) | 4500 |
Capacitance (Max) (pF) | 350 |
Packaging | Bulk |
Weight (Typ.) (g) | 1.7 |
M-Varistor ZNR Ø11,5mm 275V 430V 4500A | Schukat Electronic |
Varistor 11.5mm Disc 430V Pitch:7.5mm | RS |
Znr Mov Transient,surgeabsorber,e Series Rohs Compliant: Yes |Panasonic ERZ-E10A431 | Newark Electronics |
Var 275V 350V 4.5kA 430V Thru-Hole Bulk | Avnet America |
Varistor, ZNR Transient / Surge Absorber 430(V) Straight Leads | Panasonic Electronic Components ERZ-E10A431 | RS Americas |
Where can I find additional details, specifications and documents for a ERZ-E10A431?
Additional datasheets, footprints and schematics for ERZ-E10A431 are listed on our Part Details page. You can also find images and similar parts to ERZ-E10A431 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-E10A431 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-E10A431 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-E10A431 fall under?
The ERZ-E10A431 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZ-E10A431 when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-E10A431 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-E10A431 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-E10A431 have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ERZ-E10A431.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-E10A431 often in real-time on the comparison pages.
What if I can't find stock of ERZ-E10A431?
You can fill out our help required form which you can use to request a quote for ERZ-E10A431 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.