Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
200
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1,184
in stock
|
Buy Now | |
element14
from US$0.20
|
1,184
in stock
|
Buy Now | |
Farnell
from US$0.19
|
1,184
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now |
Series | Series E |
---|---|
Element Size | 10 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 11.5 |
Thickness [SMD: Length] (mm) | 6.2 |
Height (mm) | 15 |
Varistor Voltage (V) | 360 |
Varistor Voltage (Range) (V) | 324 to 396 |
Maximum Allowable Voltage ACrms (V) | 230 |
Maximum Allowable Voltage DC (V) | 300 |
Clamping Voltage (Max.) (V) | 595 |
Power Rating (W) | 0.5 |
Maximum Energy (2ms) (J) | 60 |
Maximum Peak Current (8/20 µs) (A) | 4500 |
Capacitance (Max) (pF) | 430 |
Packaging | Bulk |
Weight (Typ.) (g) | 1.5 |
M-Varistor ZNR Ø11,5mm 230V 360V 4500A | Schukat Electronic |
Varistor, Large Surge, Transient, 360V | Newark Electronics |
VARISTOR, LARGE SURGE, TRANSIENT, 360V | element14 |
Varistor 11.5mm Disc 360V Pitch:7.5mm | RS |
Var Zinc Oxide 300VDC/230VAC 430pF 50A 360V Through Hole Bulk | Avnet America |
Varistor, ZNR Transient / Surge Absorber 360(V) Straight Leads | Panasonic Electronic Components ERZ-E10A361 | RS Americas |
Where can I find additional details, specifications and documents for a ERZE10A361?
Additional datasheets, footprints and schematics for ERZE10A361 are listed on our Part Details page. You can also find images and similar parts to ERZE10A361 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE10A361 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE10A361 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE10A361 fall under?
The ERZE10A361 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZE10A361 when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE10A361 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE10A361 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE10A361 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ERZE10A361.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE10A361 often in real-time on the comparison pages.
What if I can't find stock of ERZE10A361?
You can fill out our help required form which you can use to request a quote for ERZE10A361 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.