Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
90
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now |
Series | Series E |
---|---|
Element Size | 10 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 12.5 |
Thickness [SMD: Length] (mm) | 10.6 |
Height (mm) | 16 |
Varistor Voltage (V) | 1100 |
Varistor Voltage (Range) (V) | 990 to 1210 |
Maximum Allowable Voltage ACrms (V) | 680 |
Maximum Allowable Voltage DC (V) | 895 |
Clamping Voltage (Max.) (V) | 1815 |
Power Rating (W) | 0.5 |
Maximum Energy (2ms) (J) | 140 |
Maximum Peak Current (8/20 µs) (A) | 4500 |
Capacitance (Max) (pF) | 180 |
Packaging | Bulk |
Weight (Typ.) (g) | 3.5 |
M-Varistor ZNR Ø12,5mm 680V 1100 4500A | Schukat Electronic |
Varistor: ceramics | Transfer Multisort Elektronik |
Varistor 12.5mm Disc 1.1kV Pitch:7.5mm | RS |
Var 680V 895V 4500A 1100V Thru-Hole Bulk | Avnet America |
Varistor, ZNR Transient / Surge Absorber 1100(V) Straight Leads | Panasonic Electronic Components ERZ-E10A112 | RS Americas |
VARISTOR, LARGE SURGE, TRANSIENT, 1100V | Farnell |
Where can I find additional details, specifications and documents for a ERZ-E10A112?
Additional datasheets, footprints and schematics for ERZ-E10A112 are listed on our Part Details page. You can also find images and similar parts to ERZ-E10A112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-E10A112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-E10A112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-E10A112 fall under?
The ERZ-E10A112 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZ-E10A112 when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-E10A112 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-E10A112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-E10A112 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, RS, Future Electronics and Avnet America have stock available or on a lead time for ERZ-E10A112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-E10A112 often in real-time on the comparison pages.
What if I can't find stock of ERZ-E10A112?
You can fill out our help required form which you can use to request a quote for ERZ-E10A112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.