Status: | Unknown |
---|---|
Series: | E8 Series |
RoHS: | Compliant |
Voltage Rating VAC | 350V |
---|---|
Voltage Rating VDC | 450V |
Product Range | E8 Series |
Clamping Voltage Vc Max | 930V |
Varistor Case Style | Disc 10.5mm |
Peak Surge Current @ 8/20µS | 3.5kA |
RoHS Compliant | Yes |
Var 350VAC 450VDC 3500A 560V Thru-Hole T/R | Avnet America |
Varistor | RS Americas |
VARISTOR, ZNR, 930V, DISC 10.5MM | Farnell |
Where can I find additional details, specifications and documents for a ERZE08E561?
Additional datasheets, footprints and schematics for ERZE08E561 are listed on our Part Details page. You can also find images and similar parts to ERZE08E561 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE08E561 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE08E561 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE08E561 fall under?
The ERZE08E561 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZE08E561 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE08E561 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE08E561 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ERZE08E561 have stock available?
Authorised distributors including Avnet America, RS Americas and Farnell have stock available or on a lead time for ERZE08E561.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE08E561 often in real-time on the comparison pages.
What if I can't find stock of ERZE08E561?
You can fill out our help required form which you can use to request a quote for ERZE08E561 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.