ERZE08B361CS TVS - Transient Voltage Suppressors by Panasonic

VARISTOR, 230VAC, 300VDC, 595V, DISC

Status: Unknown
Series: E8 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.13
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 230V
Voltage Rating VDC 300V
Product Range E8 Series
Clamping Voltage Vc Max 595V
Varistor Case Style Disc 10.5mm
Peak Surge Current @ 8/20µS 3.5kA
RoHS Compliant Yes

Alternative Descriptions

Var 230VAC 300VDC 3500A 360V Thru-Hole Bulk | Avnet America
Varistor | RS Americas
VARISTOR, ZNR, 595V, DISC 10.5MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ERZE08B361CS?

Additional datasheets, footprints and schematics for ERZE08B361CS are listed on our Part Details page. You can also find images and similar parts to ERZE08B361CS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ERZE08B361CS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE08B361CS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ERZE08B361CS fall under?

The ERZE08B361CS is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to ERZE08B361CS when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE08B361CS you can contact the distributor directly for product support, shipping queries etc.

Is the ERZE08B361CS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ERZE08B361CS have stock available?

Authorised distributors including Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for ERZE08B361CS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ERZE08B361CS often in real-time on the comparison pages.

What if I can't find stock of ERZE08B361CS?

You can fill out our help required form which you can use to request a quote for ERZE08B361CS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay