Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Series E |
---|---|
Element Size | 8 Series |
Lead Type | CRIMPED LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 10.5 |
Thickness [SMD: Length] (mm) | 5.1 |
Height (mm) | 17 |
Varistor Voltage (V) | 200 |
Varistor Voltage (Range) (V) | 185 to 225 |
Maximum Allowable Voltage ACrms (V) | 130 |
Maximum Allowable Voltage DC (V) | 170 |
Clamping Voltage (Max.) (V) | 340 |
Power Rating (W) | 0.4 |
Maximum Energy (2ms) (J) | 25 |
Maximum Peak Current (8/20 µs) (A) | 3500 |
Capacitance (Max) (pF) | 390 |
Packaging | Bulk |
Weight (Typ.) (g) | 1.1 |
Varistor, 130Vac, 170Vdc, 340V, Disc | Newark Electronics |
Var 130VAC 170VDC 3500A 200V Thru-Hole Bulk | Avnet America |
Varistor | RS Americas |
VARISTOR, ZNR, 340V, DISC 10.5MM | Farnell |
Where can I find additional details, specifications and documents for a ERZ-E08B201CS?
Additional datasheets, footprints and schematics for ERZ-E08B201CS are listed on our Part Details page. You can also find images and similar parts to ERZ-E08B201CS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-E08B201CS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-E08B201CS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-E08B201CS fall under?
The ERZ-E08B201CS is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZ-E08B201CS when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-E08B201CS you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-E08B201CS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-E08B201CS have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for ERZ-E08B201CS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-E08B201CS often in real-time on the comparison pages.
What if I can't find stock of ERZ-E08B201CS?
You can fill out our help required form which you can use to request a quote for ERZ-E08B201CS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.