Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
2,882
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,882
in stock
|
Buy Now | |
element14
from US$0.12
|
2,882
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
559
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now |
Series | Series E |
---|---|
Element Size | 8 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 10.5 |
Thickness [SMD: Length] (mm) | 7.8 |
Height (mm) | 13.5 |
Varistor Voltage (V) | 510 |
Varistor Voltage (Range) (V) | 459 to 561 |
Maximum Allowable Voltage ACrms (V) | 320 |
Maximum Allowable Voltage DC (V) | 410 |
Clamping Voltage (Max.) (V) | 845 |
Power Rating (W) | 0.4 |
Maximum Energy (2ms) (J) | 67 |
Maximum Peak Current (8/20 µs) (A) | 3500 |
Capacitance (Max) (pF) | 150 |
Packaging | Bulk |
Weight (Typ.) (g) | 1.8 |
Varistor, Large Surge, Transient, 510V | Newark Electronics |
VARISTOR, LARGE SURGE, TRANSIENT, 510V | element14 |
Varistor: ceramics | Transfer Multisort Elektronik |
Var 320VAC 410VDC 3500A 510V Thru-Hole Bulk | Avnet America |
Varistor | RS Americas |
510 VAC | TTI Europe |
Where can I find additional details, specifications and documents for a ERZE08A511?
Additional datasheets, footprints and schematics for ERZE08A511 are listed on our Part Details page. You can also find images and similar parts to ERZE08A511 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE08A511 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE08A511 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE08A511 fall under?
The ERZE08A511 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZE08A511 when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE08A511 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE08A511 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE08A511 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for ERZE08A511.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE08A511 often in real-time on the comparison pages.
What if I can't find stock of ERZE08A511?
You can fill out our help required form which you can use to request a quote for ERZE08A511 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.