Status: | Unknown |
---|---|
Series: | ZNR E8 Series |
RoHS: | Unknown |
Voltage Rating VAC | 275V |
---|---|
Voltage Rating V DC | 350V |
Product Range | ZNR E8 Series |
Clamping Voltage Vc Max | 710V |
Varistor Case Style | Disc 10.5mm |
Varistor Type | Metal Oxide Varistor (MOV) |
Peak Surge Current @ 8/20µs | 3.5kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 80J |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Operating Temperature Range | -40°C to +85°C |
Varistor 10.5mm Disc 430V Pitch:7.5mm | RS |
Varistor, 275Vac, 350Vdc, 710V, Disc | Newark Electronics |
Var 275VAC 350VDC 3500A 430V Thru-Hole Bulk | Avnet America |
Varistor | RS Americas |
VARISTOR, LARGE SURGE, TRANSIENT, 430V | Farnell |
Where can I find additional details, specifications and documents for a ERZE08A431?
Additional datasheets, footprints and schematics for ERZE08A431 are listed on our Part Details page. You can also find images and similar parts to ERZE08A431 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE08A431 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE08A431 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE08A431 fall under?
The ERZE08A431 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZE08A431 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE08A431 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE08A431 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE08A431 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for ERZE08A431.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE08A431 often in real-time on the comparison pages.
What if I can't find stock of ERZE08A431?
You can fill out our help required form which you can use to request a quote for ERZE08A431 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.